Vishay Precision Group Chip Resistor - Surface Mount CRCW1206226RFKEA

Description
226 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
226 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-226FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-226FTR-ND
Chip Resistor - Surface Mount 541-226FTR-ND
226 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

226 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-226FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-226FDKR-ND
Chip Resistor - Surface Mount 541-226FDKR-ND
226 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

226 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-226FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-226FCT-ND
Chip Resistor - Surface Mount 541-226FCT-ND
226 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

226 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:226ohm; Resistance Tolerance: 1%; Power Rating:0.2... - CRCW1206226RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:226ohm; Resistance Tolerance: 1%; Power Rating:0.2...
CRCW1206226RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:226ohm; Resistance Tolerance: 1%; Power Rating:0.2... CRCW1206226RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:226ohm; Resistance Tolerance: 1%; Power Rating:0.2...

Thick Film Chip ResistorSeries:CRCW; Resistance:226ohm; Resistance Tolerance: 1%; Power Rating:0.2...

Supplier's Site
Res, Thick Film, 226R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4913 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 226R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4913
Res, Thick Film, 226R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4913
RES, THICK FILM, 226R, 1%, 0.25W, 1206, REEL; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 226R, 1%, 0.25W, 1206, REEL; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 226R, 1%, 0.25W, 1206; Resistance Vishay - 53K2163 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 226R, 1%, 0.25W, 1206; Resistance Vishay
53K2163
Res, Thick Film, 226R, 1%, 0.25W, 1206; Resistance Vishay 53K2163
RES, THICK FILM, 226R, 1%, 0.25W, 1206; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 226R, 1%, 0.25W, 1206; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206226RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206226RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206226RFKEA
RES SMD 226 OHM 1% 1/4W 1206

RES SMD 226 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-226FTR-ND CRCW1206226RFKEA 42K4913 53K2163 CRCW1206226RFKEA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:226ohm; Resistance Tolerance: 1%; Power Rating:0.2... Res, Thick Film, 226R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 226R, 1%, 0.25W, 1206; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 226 ohms 226 ohms 226 ohms 226 ohms 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers