Vishay Intertechnology, Inc. RES, 2.2K OHM 1/8W 1206 5% CRCW1206222JT

Description
RES, 2.2Kohm 1/8W 1206 5%
Request a Quote
Description
RES, 2.2Kohm 1/8W 1206 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 2.2K OHM 1/8W 1206 5% - CRCW1206222JT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 2.2K OHM 1/8W 1206 5%
CRCW1206222JT
RES, 2.2K OHM 1/8W 1206 5% CRCW1206222JT
RES, 2.2Kohm 1/8W 1206 5%

RES, 2.2Kohm 1/8W 1206 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206222JT
Product Name RES, 2.2K OHM 1/8W 1206 5%
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details