Vishay Precision Group Chip Resistor - Surface Mount CRCW1206221RFKEA

Description
221 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
221 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, features a resistance value of 221 ohms with a tolerance of 1%. It has a rated power dissipation of 250 mW and can handle a maximum voltage of 200 V. This resistor is RoHS compliant and is designed for stability, with a resistance change of ±1% over 1000 hours at 70 °C. The component is suitable for applications requiring high reliability, as it meets AEC-Q200 qualification standards. The resistor is packaged in a 0603 size format, making it compatible with various surface mount applications.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, features a resistance value of 221 ohms with a tolerance of 1%. It has a rated power dissipation of 250 mW and can handle a maximum voltage of 200 V. This resistor is RoHS compliant and is designed for stability, with a resistance change of ±1% over 1000 hours at 70 °C. The component is suitable for applications requiring high reliability, as it meets AEC-Q200 qualification standards. The resistor is packaged in a 0603 size format, making it compatible with various surface mount applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-221FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221FTR-ND
Chip Resistor - Surface Mount 541-221FTR-ND
221 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-221FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221FDKR-ND
Chip Resistor - Surface Mount 541-221FDKR-ND
221 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-221FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221FCT-ND
Chip Resistor - Surface Mount 541-221FCT-ND
221 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 221 OHM 1/4W 1% 1206 SMD - CRCW1206221RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/4W 1% 1206 SMD
CRCW1206221RFKEA
RES 221 OHM 1/4W 1% 1206 SMD CRCW1206221RFKEA
RES 221ohm 1/4W 1% 1206 SMD

RES 221ohm 1/4W 1% 1206 SMD

Supplier's Site
Surface Mount Resistors - 6791913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791913
Surface Mount Resistors 6791913
Vishay CRCW1206221RFKEA

Vishay CRCW1206221RFKEA

Supplier's Site
Surface Mount Resistors - 6791913P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791913P
Surface Mount Resistors 6791913P
Vishay CRCW1206221RFKEA

Vishay CRCW1206221RFKEA

Supplier's Site
Surface Mount Resistors - 1694838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694838
Surface Mount Resistors 1694838
Vishay CRCW1206221RFKEA

Vishay CRCW1206221RFKEA

Supplier's Site
Res, Thick Film, 221R, 1%, 0.25W, 1206; Resistance Vishay - 53K2160 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221R, 1%, 0.25W, 1206; Resistance Vishay
53K2160
Res, Thick Film, 221R, 1%, 0.25W, 1206; Resistance Vishay 53K2160
RES, THICK FILM, 221R, 1%, 0.25W, 1206; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 221R, 1%, 0.25W, 1206; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 221R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2161 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221R, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2161
Res, Thick Film, 221R, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2161
RES, THICK FILM, 221R, 1%, 0.25W, 1206, REEL; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 221R, 1%, 0.25W, 1206, REEL; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 221 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4898 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 221 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4898
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 221 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4898
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 221 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 221 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-221FTR-ND CRCW1206221RFKEA 6791913 6791913P 53K2160 53K2161 27W4898
Product Name Chip Resistor - Surface Mount RES 221 OHM 1/4W 1% 1206 SMD Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 221R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 221R, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 221 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms 221 ohms 221 ohms 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176754-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details