Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 220Kohms 1% CRCW1206220KFKEB

Description
Thick Film Resistors - SMD 1/4watt 220Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 220Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 220Kohms 1% - CRCW1206220KFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 220Kohms 1%
CRCW1206220KFKEB
Thick Film Resistors - SMD 1/4watt 220Kohms 1% CRCW1206220KFKEB
Thick Film Resistors - SMD 1/4watt 220Kohms 1%

Thick Film Resistors - SMD 1/4watt 220Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206220KFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206220KFKEB-ND
Chip Resistor - Surface Mount CRCW1206220KFKEB-ND
220 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

220 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206220KFKEB CRCW1206220KFKEB-ND
Product Name Thick Film Resistors - SMD 1/4watt 220Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 220000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567769 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details