The Vishay CRCW1206-HP resistor is a pulse-proof, high power thick film chip resistor designed for applications requiring reliability and stability, particularly in power measurement electronics. It has a resistance value of 220 kΩ with a tolerance of 1%, and a power rating of 0.75 W. This resistor is AEC-Q200 qualified, making it suitable for automotive applications. It operates within a temperature range of -55 °C to +155 °C and has a maximum operating voltage of 200 V. The resistor features excellent pulse load capability and is RoHS compliant, ensuring it meets environmental standards. Its construction includes a double-sided printed resistor element, enhancing its performance in demanding applications.
220 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
220 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
220 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Thick Film Resistors - SMD 1/2watt 220ohms 1% 100ppm High Power
RES, AEC-Q200, 220K, 1%, 0.75W, 1206 ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-220KUTR-ND | CRCW1206220KFKEAHP | 8121846 | 84AH5301 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/2watt 220ohms 1% 100ppm High Power | Surface Mount Resistors | Res, Aec-Q200, 220K, 1%, 0.75W, 1206 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick film | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | 1206 |
| Tolerance | 1 +/- % | 1 +/- % |