Vishay Intertechnology, Inc. RESISTOR; SMT; FILM;2.15K OHM;0.125WATT CRCW12062151F

Description
RESISTOR; SMT; FILM;2.15Kohm;0.125W ATT
Request a Quote
Description
RESISTOR; SMT; FILM;2.15Kohm;0.125W ATT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR; SMT; FILM;2.15K OHM;0.125WATT - CRCW12062151F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR; SMT; FILM;2.15K OHM;0.125WATT
CRCW12062151F
RESISTOR; SMT; FILM;2.15K OHM;0.125WATT CRCW12062151F
RESISTOR; SMT; FILM;2.15Kohm;0.125W ATT

RESISTOR; SMT; FILM;2.15Kohm;0.125WATT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12062151F
Product Name RESISTOR; SMT; FILM;2.15K OHM;0.125WATT
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details