Vishay Precision Group Thick Film Resistors - SMD 1/4watt 210Kohms 1% CRCW1206210KFKEA

Description
Thick Film Resistors - SMD 1/4watt 210Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 210Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 210Kohms 1% - CRCW1206210KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 210Kohms 1%
CRCW1206210KFKEA
Thick Film Resistors - SMD 1/4watt 210Kohms 1% CRCW1206210KFKEA
Thick Film Resistors - SMD 1/4watt 210Kohms 1%

Thick Film Resistors - SMD 1/4watt 210Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-210KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-210KFTR-ND
Chip Resistor - Surface Mount 541-210KFTR-ND
210 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

210 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-210KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-210KFDKR-ND
Chip Resistor - Surface Mount 541-210KFDKR-ND
210 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

210 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-210KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-210KFCT-ND
Chip Resistor - Surface Mount 541-210KFCT-ND
210 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

210 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 210K, 1%, 0.25W, 1206; Resistance Vishay - 53K2146 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 210K, 1%, 0.25W, 1206; Resistance Vishay
53K2146
Res, Thick Film, 210K, 1%, 0.25W, 1206; Resistance Vishay 53K2146
RES, THICK FILM, 210K, 1%, 0.25W, 1206; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 210K, 1%, 0.25W, 1206; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 210K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4901 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 210K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4901
Res, Thick Film, 210K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4901
RES, THICK FILM, 210K, 1%, 0.25W, 1206, REEL; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 210K, 1%, 0.25W, 1206, REEL; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206210KFKEA 541-210KFTR-ND 53K2146 42K4901
Product Name Thick Film Resistors - SMD 1/4watt 210Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 210K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 210K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 210000 ohms 210000 ohms 210000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2567723P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details