Vishay Intertechnology, Inc. RES/SM,MF*1/8W*20 OHM*1%*100PPM CRCW120620R0FT

Description
RES/SM,MF*1/8W*20ohm *1%*100PPM
Request a Quote
Description
RES/SM,MF*1/8W*20ohm *1%*100PPM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES/SM,MF*1/8W*20 OHM*1%*100PPM - CRCW120620R0FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES/SM,MF*1/8W*20 OHM*1%*100PPM
CRCW120620R0FT
RES/SM,MF*1/8W*20 OHM*1%*100PPM CRCW120620R0FT
RES/SM,MF*1/8W*20ohm *1%*100PPM

RES/SM,MF*1/8W*20ohm*1%*100PPM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW120620R0FT
Product Name RES/SM,MF*1/8W*20 OHM*1%*100PPM
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details