Vishay Precision Group Surface Mount Resistors CRCW120620K0FKEA

Description
Vishay CRCW120620K0FKEA
Request a Quote Datasheet
Description
Vishay CRCW120620K0FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791894
Surface Mount Resistors 6791894
Vishay CRCW120620K0FKEA

Vishay CRCW120620K0FKEA

Supplier's Site
Surface Mount Resistors - 6791894P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791894P
Surface Mount Resistors 6791894P
Vishay CRCW120620K0FKEA

Vishay CRCW120620K0FKEA

Supplier's Site
Surface Mount Resistors - 1694831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694831
Surface Mount Resistors 1694831
Vishay CRCW120620K0FKEA

Vishay CRCW120620K0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-20.0KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0KFCT-ND
Chip Resistor - Surface Mount 541-20.0KFCT-ND
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.0KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0KFDKR-ND
Chip Resistor - Surface Mount 541-20.0KFDKR-ND
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.0KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0KFTR-ND
Chip Resistor - Surface Mount 541-20.0KFTR-ND
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 20Kohms 1% - CRCW120620K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 20Kohms 1%
CRCW120620K0FKEA
Thick Film Resistors - SMD 1/4watt 20Kohms 1% CRCW120620K0FKEA
Thick Film Resistors - SMD 1/4watt 20Kohms 1%

Thick Film Resistors - SMD 1/4watt 20Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120620K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120620K0FKEA
Chip Resistor - Surface Mount CRCW120620K0FKEA
RES SMD 20K OHM 1% 1/4W 1206

RES SMD 20K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120620K0FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120620K0FKEA
Resistors - Chip Resistor - Surface Mount CRCW120620K0FKEA
RES SMD 20K OHM 1% 1/4W 1206

RES SMD 20K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 20K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2131 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2131
Res, Thick Film, 20K, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2131
RES, THICK FILM, 20K, 1%, 0.25W, 1206, REEL; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 20K, 1%, 0.25W, 1206, REEL; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5555 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
61M5555
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 61M5555
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 20 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 20 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film Vishay - 85AJ1034 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film Vishay
85AJ1034
Res, Thick Film Vishay 85AJ1034
RES, THICK FILM

RES, THICK FILM

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number 6791894 6791894P 541-20.0KFCT-ND CRCW120620K0FKEA CRCW120620K0FKEA CRCW120620K0FKEA 53K2131 61M5555 85AJ1034
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 20Kohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 20K, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Res, Thick Film Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details