Vishay Intertechnology, Inc. Res Thick Film 1206 200M Ohm 5% 1/4W SMD Paper T/R CRCW1206200MJPTAHR

Description
Res Thick Film 1206 200M Ohm 5% 1/4W SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 1206 200M Ohm 5% 1/4W SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 200M Ohm 5% 1/4W SMD Paper T/R - CRCW1206200MJPTAHR - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 200M Ohm 5% 1/4W SMD Paper T/R
CRCW1206200MJPTAHR
Res Thick Film 1206 200M Ohm 5% 1/4W SMD Paper T/R CRCW1206200MJPTAHR
Res Thick Film 1206 200M Ohm 5% 1/4W SMD Paper T/R

Res Thick Film 1206 200M Ohm 5% 1/4W SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206200MJPTAHR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206200MJPTAHR-ND
Chip Resistor - Surface Mount CRCW1206200MJPTAHR-ND
200 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

200 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206200MJPTAHR - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206200MJPTAHR
Chip Resistor - Surface Mount CRCW1206200MJPTAHR
RES SMD 200M OHM 5% 1/4W 1206

RES SMD 200M OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW1206200MJPTAHR CRCW1206200MJPTAHR-ND CRCW1206200MJPTAHR
Product Name Res Thick Film 1206 200M Ohm 5% 1/4W SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1625868-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details