Vishay Precision Group RES 200K OHM 1/4W 5% 1206 SMD CRCW1206200KJNEA

Description
RES 200Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 200Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/4W 5% 1206 SMD - CRCW1206200KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/4W 5% 1206 SMD
CRCW1206200KJNEA
RES 200K OHM 1/4W 5% 1206 SMD CRCW1206200KJNEA
RES 200Kohm 1/4W 5% 1206 SMD

RES 200Kohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-200KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200KETR-ND
Chip Resistor - Surface Mount 541-200KETR-ND
200 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200KECT-ND
Chip Resistor - Surface Mount 541-200KECT-ND
200 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200KEDKR-ND
Chip Resistor - Surface Mount 541-200KEDKR-ND
200 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 200K, 5%, 0.25W, 1206; Resistance Vishay - 59M6965 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 5%, 0.25W, 1206; Resistance Vishay
59M6965
Res, Thick Film, 200K, 5%, 0.25W, 1206; Resistance Vishay 59M6965
RES, THICK FILM, 200K, 5%, 0.25W, 1206; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 200K, 5%, 0.25W, 1206; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206200KJNEA 541-200KETR-ND 59M6965
Product Name RES 200K OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 200K, 5%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 200000 ohms 200000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details