Vishay Intertechnology, Inc. RES 1.87 OHM 1/4W 1% 1206 SMD CRCW12061R87FNTA

Description
RES 1.87ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.87ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87 OHM 1/4W 1% 1206 SMD - CRCW12061R87FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87 OHM 1/4W 1% 1206 SMD
CRCW12061R87FNTA
RES 1.87 OHM 1/4W 1% 1206 SMD CRCW12061R87FNTA
RES 1.87ohm 1/4W 1% 1206 SMD

RES 1.87ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061R87FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061R87FNTA-ND
Chip Resistor - Surface Mount CRCW12061R87FNTA-ND
1.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12061R87FNTA CRCW12061R87FNTA-ND
Product Name RES 1.87 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1.87 ohms 1.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details