Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:1.87ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW12061R87FNEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.87ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.87ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:1.87ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW12061R87FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.87ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW12061R87FNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.87ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW12061R87FNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.87ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:1.87ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-1.87FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.87FTR-ND
Chip Resistor - Surface Mount 541-1.87FTR-ND
1.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.87 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12061R87FNEA 541-1.87FTR-ND
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:1.87ohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.87 ohms 1.87 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers