Vishay Intertechnology, Inc. RES 1.8 OHM 1/4W 5% 1206 SMD CRCW12061R80JNEA

Description
RES 1.8ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 1.8ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8 OHM 1/4W 5% 1206 SMD - CRCW12061R80JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8 OHM 1/4W 5% 1206 SMD
CRCW12061R80JNEA
RES 1.8 OHM 1/4W 5% 1206 SMD CRCW12061R80JNEA
RES 1.8ohm 1/4W 5% 1206 SMD

RES 1.8ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.8ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.8ECT-ND
Chip Resistor - Surface Mount 541-1.8ECT-ND
1.8 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.8 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.8EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.8EDKR-ND
Chip Resistor - Surface Mount 541-1.8EDKR-ND
1.8 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.8 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.8ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.8ETR-ND
Chip Resistor - Surface Mount 541-1.8ETR-ND
1.8 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.8 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12061R80JNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12061R80JNEA
Resistors - Chip Resistor - Surface Mount CRCW12061R80JNEA
RES SMD 1.8 OHM 5% 1/4W 1206

RES SMD 1.8 OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12061R80JNEA 541-1.8ECT-ND CRCW12061R80JNEA
Product Name RES 1.8 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 1.8 ohms 1.8 ohms 1.8 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1249352 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details