Vishay Intertechnology, Inc. RES 1.60 OHM 1/4W 1% 1206 SMD CRCW12061R60FNTA

Description
RES 1.60ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.60ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.60 OHM 1/4W 1% 1206 SMD - CRCW12061R60FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60 OHM 1/4W 1% 1206 SMD
CRCW12061R60FNTA
RES 1.60 OHM 1/4W 1% 1206 SMD CRCW12061R60FNTA
RES 1.60ohm 1/4W 1% 1206 SMD

RES 1.60ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061R60FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061R60FNTA-ND
Chip Resistor - Surface Mount CRCW12061R60FNTA-ND
1.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 1.6 1% 200 Rt1 Rohs Compliant Vishay - 49P1947 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 1.6 1% 200 Rt1 Rohs Compliant Vishay
49P1947
Crcw1206 1.6 1% 200 Rt1 Rohs Compliant Vishay 49P1947
CRCW1206 1.6 1% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 1.6 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061R60FNTA CRCW12061R60FNTA-ND 49P1947
Product Name RES 1.60 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Crcw1206 1.6 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 1.6 ohms 1.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details