Vishay Precision Group Chip Resistor - Surface Mount CRCW12061R60FKEA

Description
1.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.60FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.60FFCT-ND
Chip Resistor - Surface Mount 541-1.60FFCT-ND
1.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.60FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.60FFDKR-ND
Chip Resistor - Surface Mount 541-1.60FFDKR-ND
1.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.60FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.60FFTR-ND
Chip Resistor - Surface Mount 541-1.60FFTR-ND
1.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.60 OHM 1/4W 1% 1206 SMD - CRCW12061R60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60 OHM 1/4W 1% 1206 SMD
CRCW12061R60FKEA
RES 1.60 OHM 1/4W 1% 1206 SMD CRCW12061R60FKEA
RES 1.60ohm 1/4W 1% 1206 SMD

RES 1.60ohm 1/4W 1% 1206 SMD

Supplier's Site
Res, 1.6Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay - 33AK3086 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.6Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay
33AK3086
Res, 1.6Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay 33AK3086
RES, 1.6OHM, AEC-Q200, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 1.6OHM, AEC-Q200, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1.60FFCT-ND CRCW12061R60FKEA 33AK3086
Product Name Chip Resistor - Surface Mount RES 1.60 OHM 1/4W 1% 1206 SMD Res, 1.6Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 1.6 ohms 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details