Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12061R50FNEB

Description
RES SMD 1.5 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 1.5 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12061R50FNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061R50FNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW12061R50FNEBCT-ND
RES SMD 1.5 OHM 1% 1/4W 1206

RES SMD 1.5 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061R50FNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061R50FNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW12061R50FNEBTR-ND
1.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 1.5ohms 1% 200ppm - CRCW12061R50FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1.5ohms 1% 200ppm
CRCW12061R50FNEB
Thick Film Resistors - SMD 1/4watt 1.5ohms 1% 200ppm CRCW12061R50FNEB
Thick Film Resistors - SMD 1/4watt 1.5ohms 1% 200ppm

Thick Film Resistors - SMD 1/4watt 1.5ohms 1% 200ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12061R50FNEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12061R50FNEB
Resistors - Chip Resistor - Surface Mount CRCW12061R50FNEB
RES SMD 1.5 OHM 1% 1/4W 1206

RES SMD 1.5 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-CRCW12061R50FNEBCT-ND CRCW12061R50FNEB CRCW12061R50FNEB
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 1.5ohms 1% 200ppm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chip Resistor - Surface Mount - 2-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers