Vishay Precision Group Chip Resistor - Surface Mount CRCW12061R47FKTA

Description
1.47 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.47 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12061R47FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061R47FKTA-ND
Chip Resistor - Surface Mount CRCW12061R47FKTA-ND
1.47 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.47 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12061R47FKTA - CRCW12061R47FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061R47FKTA
CRCW12061R47FKTA
CRCW12061R47FKTA CRCW12061R47FKTA
CRCW12061R47FKTA

CRCW12061R47FKTA

Supplier's Site
Thick Film Resistor, 1.47 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5482 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.47 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5482
Thick Film Resistor, 1.47 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5482
THICK FILM RESISTOR, 1.47 OHM, 250mW, 1%, FULL REEL; Resistance:1.47ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 1.47 OHM, 250mW, 1%, FULL REEL; Resistance:1.47ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061R47FKTA-ND CRCW12061R47FKTA 07J5482
Product Name Chip Resistor - Surface Mount CRCW12061R47FKTA Thick Film Resistor, 1.47 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 1.47 ohms 1.47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567751P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers