1.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES 1.30ohm 1/4W 1% 1206 SMD
CRCW1206 1.3 1% 200 RT1 ROHS COMPLIANT: NO
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW12061R30FNTA-ND | CRCW12061R30FNTA | 11R9107 |
| Product Name | Chip Resistor - Surface Mount | RES 1.30 OHM 1/4W 1% 1206 SMD | Crcw1206 1.3 1% 200 Rt1 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | 1206 |
| Resistance Range | 1.3 ohms | 1.3 ohms |