1.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 1.30ohm .5W 1% 1206 SMD
RES SMD 1.3 OHM 1% 3/4W 1206
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW12061R30FKEAHP-ND | CRCW12061R30FKEAHP | CRCW12061R30FKEAHP |
| Product Name | Chip Resistor - Surface Mount | RES 1.30 OHM .5W 1% 1206 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | |
| Resistance Range | 1.3 ohms | 1.3 ohms | 1.3 ohms |