1.24 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
1.24 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
1.24 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 1.24ohm .5W 1% 1206 SMD
RES SMD 1.24 OHM 1% 3/4W 1206
RES SMD 1.24 OHM 1% 3/4W 1206
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 541-CRCW12061R24FKEAHPCT-ND | CRCW12061R24FKEAHP | CRCW12061R24FKEAHP | CRCW12061R24FKEAHP |
| Product Name | Chip Resistor - Surface Mount | RES 1.24 OHM .5W 1% 1206 SMD | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 (3216 Metric) | |
| Resistance Range | 1.24 ohms | 1.24 ohms | 1.24 ohms | 1.24 ohms |