Vishay Intertechnology, Inc. RES 1.18 OHM .5W 1% 1206 SMD CRCW12061R18FKEAHP

Description
RES 1.18ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.18ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18 OHM .5W 1% 1206 SMD - CRCW12061R18FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18 OHM .5W 1% 1206 SMD
CRCW12061R18FKEAHP
RES 1.18 OHM .5W 1% 1206 SMD CRCW12061R18FKEAHP
RES 1.18ohm .5W 1% 1206 SMD

RES 1.18ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061R18FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061R18FKEAHP-ND
Chip Resistor - Surface Mount CRCW12061R18FKEAHP-ND
1.18 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.18 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12061R18FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12061R18FKEAHP
Chip Resistor - Surface Mount CRCW12061R18FKEAHP
RES SMD 1.18 OHM 1% 3/4W 1206

RES SMD 1.18 OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12061R18FKEAHP CRCW12061R18FKEAHP-ND CRCW12061R18FKEAHP
Product Name RES 1.18 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1.18 ohms 1.18 ohms 1.18 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details