Vishay Precision Group CRCW12061R13FKTA CRCW12061R13FKTA

Description
CRCW12061R13FKTA
Request a Quote Datasheet
Description
CRCW12061R13FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12061R13FKTA - CRCW12061R13FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061R13FKTA
CRCW12061R13FKTA
CRCW12061R13FKTA CRCW12061R13FKTA
CRCW12061R13FKTA

CRCW12061R13FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061R13FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061R13FKTA-ND
Chip Resistor - Surface Mount CRCW12061R13FKTA-ND
1.13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.13 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.13 Ohm, 250Mw, 1%; Resistance Vishay - 07J5471 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.13 Ohm, 250Mw, 1%; Resistance Vishay
07J5471
Resistor, Thick Film, 1.13 Ohm, 250Mw, 1%; Resistance Vishay 07J5471
RESISTOR, THICK FILM, 1.13 OHM, 250mW, 1%; Resistance:1.13ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Voltage Rating:200V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Thick Film; Resistor Case Style:1206 RoHS Compliant: No

RESISTOR, THICK FILM, 1.13 OHM, 250mW, 1%; Resistance:1.13ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Voltage Rating:200V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Thick Film; Resistor Case Style:1206 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061R13FKTA CRCW12061R13FKTA-ND 07J5471
Product Name CRCW12061R13FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 1.13 Ohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.13 ohms 1.13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD155GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details