Vishay Precision Group Automotive SMD 250mW 200V Resistor CRCW12061R00FNEA

Description
1206 1R 1% Thick Film Resistor, 250mW, 200V, SMD, AEC-Q200 Product overview: CRCW12061R00FNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12061R00FNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1206 1R 1% Thick Film Resistor, 250mW, 200V, SMD, AEC-Q200 Product overview: CRCW12061R00FNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12061R00FNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 250mW 200V Resistor - 52-CRCW12061R00FNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 250mW 200V Resistor
52-CRCW12061R00FNEA
Automotive SMD 250mW 200V Resistor 52-CRCW12061R00FNEA
1206 1R 1% Thick Film Resistor, 250mW, 200V, SMD, AEC-Q200 Product overview: CRCW12061R00FNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12061R00FNEA can be used for catalog matching and distributor lookup.

1206 1R 1% Thick Film Resistor, 250mW, 200V, SMD, AEC-Q200 Product overview: CRCW12061R00FNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12061R00FNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2935-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2935-1-ND
Chip Resistor - Surface Mount 541-2935-1-ND
1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2935-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2935-2-ND
Chip Resistor - Surface Mount 541-2935-2-ND
1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2935-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2935-6-ND
Chip Resistor - Surface Mount 541-2935-6-ND
1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.00 OHM 1/4W 1% 1206 SMD - CRCW12061R00FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00 OHM 1/4W 1% 1206 SMD
CRCW12061R00FNEA
RES 1.00 OHM 1/4W 1% 1206 SMD CRCW12061R00FNEA
RES 1.00ohm 1/4W 1% 1206 SMD

RES 1.00ohm 1/4W 1% 1206 SMD

Supplier's Site
Resistors -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors
Resistors
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Packaging: Tape and Reel Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Tolerance: ±1% Power (Watts): 0.25W, 1/4W

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors
Packaging: Tape and Reel
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200
Tolerance: ±1%
Power (Watts): 0.25W, 1/4W

Buy Now Datasheet
Res, Thick Film, 1R, 1%, 0.25W, 1206; Resistance Vishay - 51P0485 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 1%, 0.25W, 1206; Resistance Vishay
51P0485
Res, Thick Film, 1R, 1%, 0.25W, 1206; Resistance Vishay 51P0485
RES, THICK FILM, 1R, 1%, 0.25W, 1206; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 1R, 1%, 0.25W, 1206; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 84M6309 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 1%, 0.25W, 1206, Reel; Resistance Vishay
84M6309
Res, Thick Film, 1R, 1%, 0.25W, 1206, Reel; Resistance Vishay 84M6309
RES, THICK FILM, 1R, 1%, 0.25W, 1206, REEL; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1R, 1%, 0.25W, 1206, REEL; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW12061R00FNEA 541-2935-1-ND CRCW12061R00FNEA 51P0485 84M6309
Product Name Automotive SMD 250mW 200V Resistor Chip Resistor - Surface Mount RES 1.00 OHM 1/4W 1% 1206 SMD Resistors Res, Thick Film, 1R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 1R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1072FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details