Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.96 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW12061M96FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.96 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.96 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.96 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4147 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.96 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4147
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.96 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4147
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.96 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.96 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4147
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.96 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details