Vishay Intertechnology, Inc. RES 1.69M OHM 1/4W 1% 1206 SMD CRCW12061M69FKTA

Description
RES 1.69Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.69Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69M OHM 1/4W 1% 1206 SMD - CRCW12061M69FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69M OHM 1/4W 1% 1206 SMD
CRCW12061M69FKTA
RES 1.69M OHM 1/4W 1% 1206 SMD CRCW12061M69FKTA
RES 1.69Mohm 1/4W 1% 1206 SMD

RES 1.69Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061M69FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061M69FKTA-ND
Chip Resistor - Surface Mount CRCW12061M69FKTA-ND
1.69 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.69 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.69Mohm, 250Mw, 1%; Resistance Vishay - 98C4401 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.69Mohm, 250Mw, 1%; Resistance Vishay
98C4401
Resistor, Thick Film, 1.69Mohm, 250Mw, 1%; Resistance Vishay 98C4401
RESISTOR, THICK FILM, 1.69MOHM, 250mW, 1%; Resistance:1.69Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.69MOHM, 250mW, 1%; Resistance:1.69Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061M69FKTA CRCW12061M69FKTA-ND 98C4401
Product Name RES 1.69M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 1.69Mohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1.69E6 ohms 1.69E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1625868-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1502FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details