Vishay Intertechnology, Inc. RES 1.54M OHM 1/4W 1% 1206 SMD CRCW12061M54FKTA

Description
RES 1.54Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.54Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54M OHM 1/4W 1% 1206 SMD - CRCW12061M54FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54M OHM 1/4W 1% 1206 SMD
CRCW12061M54FKTA
RES 1.54M OHM 1/4W 1% 1206 SMD CRCW12061M54FKTA
RES 1.54Mohm 1/4W 1% 1206 SMD

RES 1.54Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061M54FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061M54FKTA-ND
Chip Resistor - Surface Mount CRCW12061M54FKTA-ND
1.54 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.54 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.54Mohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5615 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.54Mohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5615
Resistor, Thick Film, 1.54Mohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5615
RESISTOR, THICK FILM, 1.54MOHM, 250mW, 1%, FULL REEL; Resistance:1.54Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.54MOHM, 250mW, 1%, FULL REEL; Resistance:1.54Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061M54FKTA CRCW12061M54FKTA-ND 07J5615
Product Name RES 1.54M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 1.54Mohm, 250Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1.54E6 ohms 1.54E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573202 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details