1.43 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/4watt 1.43Mohms 1%
RES, THICK FILM, 1M43, 1%, 0.25W, 1206; Resistance:1.43Mohm;
RES, THICK FILM, 1M43, 1%, 0.25W, 1206, REEL; Resistance:1.43Mohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-1.43MFTR-ND | CRCW12061M43FKEA | 53K1835 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/4watt 1.43Mohms 1% | Res, Thick Film, 1M43, 1%, 0.25W, 1206; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206; 1206 [3216 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |