Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12061M33FKTA

Description
1.33 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.33 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12061M33FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061M33FKTA-ND
Chip Resistor - Surface Mount CRCW12061M33FKTA-ND
1.33 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.33 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12061M33FKTA - CRCW12061M33FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061M33FKTA
CRCW12061M33FKTA
CRCW12061M33FKTA CRCW12061M33FKTA
CRCW12061M33FKTA

CRCW12061M33FKTA

Supplier's Site
Resistor, Thick Film, 1.33Mohm, 250Mw, 1%; Resistance Vishay - 07J5579 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.33Mohm, 250Mw, 1%; Resistance Vishay
07J5579
Resistor, Thick Film, 1.33Mohm, 250Mw, 1%; Resistance Vishay 07J5579
RESISTOR, THICK FILM, 1.33MOHM, 250mW, 1%; Resistance:1.33Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.33MOHM, 250mW, 1%; Resistance:1.33Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061M33FKTA-ND CRCW12061M33FKTA 07J5579
Product Name Chip Resistor - Surface Mount CRCW12061M33FKTA Resistor, Thick Film, 1.33Mohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details