Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12061M30JNTA

Description
1.3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12061M30JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061M30JNTA-ND
Chip Resistor - Surface Mount CRCW12061M30JNTA-ND
1.3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 1.3Mohms 5% - CRCW12061M30JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1.3Mohms 5%
CRCW12061M30JNTA
Thick Film Resistors - SMD 1/4watt 1.3Mohms 5% CRCW12061M30JNTA
Thick Film Resistors - SMD 1/4watt 1.3Mohms 5%

Thick Film Resistors - SMD 1/4watt 1.3Mohms 5%

Supplier's Site
Crcw1206 1.3M 5% 200 Rt1 Rohs Compliant Vishay - 49P1873 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 1.3M 5% 200 Rt1 Rohs Compliant Vishay
49P1873
Crcw1206 1.3M 5% 200 Rt1 Rohs Compliant Vishay 49P1873
CRCW1206 1.3M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 1.3M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061M30JNTA-ND CRCW12061M30JNTA 49P1873
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 1.3Mohms 5% Crcw1206 1.3M 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details