Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12061M21FKEA

Description
1.21 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.21 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.21MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21MFCT-ND
Chip Resistor - Surface Mount 541-1.21MFCT-ND
1.21 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.21 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.21MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21MFTR-ND
Chip Resistor - Surface Mount 541-1.21MFTR-ND
1.21 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.21 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.21MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21MFDKR-ND
Chip Resistor - Surface Mount 541-1.21MFDKR-ND
1.21 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.21 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:1.21Mohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW12061M21FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.21Mohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW12061M21FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.21Mohm; Resistance Tolerance: 1%; Power Rating:0... CRCW12061M21FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.21Mohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:1.21Mohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Res, Thick Film, 1M21, 1%, 0.25W, 1206; Resistance Vishay - 53K1824 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M21, 1%, 0.25W, 1206; Resistance Vishay
53K1824
Res, Thick Film, 1M21, 1%, 0.25W, 1206; Resistance Vishay 53K1824
RES, THICK FILM, 1M21, 1%, 0.25W, 1206; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M21, 1%, 0.25W, 1206; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M21, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4745 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M21, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4745
Res, Thick Film, 1M21, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4745
RES, THICK FILM, 1M21, 1%, 0.25W, 1206, REEL; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M21, 1%, 0.25W, 1206, REEL; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1.21MFCT-ND CRCW12061M21FKEA 53K1824
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:1.21Mohm; Resistance Tolerance: 1%; Power Rating:0... Res, Thick Film, 1M21, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 768 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details