Vishay Precision Group Surface Mount Resistors CRCW12061M20FKEA

Description
Vishay CRCW12061M20FKEA
Request a Quote Datasheet
Description
Vishay CRCW12061M20FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1694828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694828
Surface Mount Resistors 1694828
Vishay CRCW12061M20FKEA

Vishay CRCW12061M20FKEA

Supplier's Site
RES 1.20M OHM 1/4W 1% 1206 SMD - CRCW12061M20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20M OHM 1/4W 1% 1206 SMD
CRCW12061M20FKEA
RES 1.20M OHM 1/4W 1% 1206 SMD CRCW12061M20FKEA
RES 1.20Mohm 1/4W 1% 1206 SMD

RES 1.20Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.20MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20MFTR-ND
Chip Resistor - Surface Mount 541-1.20MFTR-ND
1.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.20MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20MFCT-ND
Chip Resistor - Surface Mount 541-1.20MFCT-ND
1.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.20MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20MFDKR-ND
Chip Resistor - Surface Mount 541-1.20MFDKR-ND
1.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M2, 1%, 0.25W, 1206; Resistance Vishay - 51P0477 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M2, 1%, 0.25W, 1206; Resistance Vishay
51P0477
Res, Thick Film, 1M2, 1%, 0.25W, 1206; Resistance Vishay 51P0477
RES, THICK FILM, 1M2, 1%, 0.25W, 1206; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 1M2, 1%, 0.25W, 1206; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 47P3766 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M2, 1%, 0.25W, 1206, Reel; Resistance Vishay
47P3766
Res, Thick Film, 1M2, 1%, 0.25W, 1206, Reel; Resistance Vishay 47P3766
RES, THICK FILM, 1M2, 1%, 0.25W, 1206, REEL; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M2, 1%, 0.25W, 1206, REEL; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12061M20FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12061M20FKEA
Resistors - Chip Resistor - Surface Mount CRCW12061M20FKEA
RES SMD 1.2M OHM 1% 1/4W 1206

RES SMD 1.2M OHM 1% 1/4W 1206

Supplier's Site
RES SMD 1.2M OHM 1% 1/4W 1206 - 873-CRCW12061M20FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.2M OHM 1% 1/4W 1206
873-CRCW12061M20FKEA
RES SMD 1.2M OHM 1% 1/4W 1206 873-CRCW12061M20FKEA
RES SMD 1.2M OHM 1% 1/4W 1206

RES SMD 1.2M OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1694828 CRCW12061M20FKEA 541-1.20MFTR-ND 51P0477 47P3766 CRCW12061M20FKEA 873-CRCW12061M20FKEA
Product Name Surface Mount Resistors RES 1.20M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 1M2, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 1M2, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount RES SMD 1.2M OHM 1% 1/4W 1206
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 1.20E6 ohms 1.20E6 ohms 1.20E6 ohms 1.20E6 ohms 1.20E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details