Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.15 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW12061M15FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.15 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.15 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.15 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4123 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.15 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4123
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.15 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4123
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.15 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.15 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4123
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.15 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers