Vishay Intertechnology, Inc. RES 1.13M OHM 1/4W 1% 1206 SMD CRCW12061M13FKTA

Description
RES 1.13Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.13Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13M OHM 1/4W 1% 1206 SMD - CRCW12061M13FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13M OHM 1/4W 1% 1206 SMD
CRCW12061M13FKTA
RES 1.13M OHM 1/4W 1% 1206 SMD CRCW12061M13FKTA
RES 1.13Mohm 1/4W 1% 1206 SMD

RES 1.13Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061M13FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061M13FKTA-ND
Chip Resistor - Surface Mount CRCW12061M13FKTA-ND
1.13 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.13 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12061M13FKTA CRCW12061M13FKTA-ND
Product Name RES 1.13M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1.13E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2176771-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details