Vishay Precision Group RES 1.00M OHM .5W 1% 1206 SMD CRCW12061M00FKEAHP

Description
RES 1.00Mohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.00Mohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00M OHM .5W 1% 1206 SMD - CRCW12061M00FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM .5W 1% 1206 SMD
CRCW12061M00FKEAHP
RES 1.00M OHM .5W 1% 1206 SMD CRCW12061M00FKEAHP
RES 1.00Mohm .5W 1% 1206 SMD

RES 1.00Mohm .5W 1% 1206 SMD

Supplier's Site
SMD 0.75W 200V Resistor - 52-CRCW12061M00FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 200V Resistor
52-CRCW12061M00FKEAHP
SMD 0.75W 200V Resistor 52-CRCW12061M00FKEAHP
1MR 1% 0.75W 200V Thick Film SMD Resistor 1206 Product overview: CRCW12061M00FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12061M00FKEAH P can be used for catalog matching and distributor lookup.

1MR 1% 0.75W 200V Thick Film SMD Resistor 1206 Product overview: CRCW12061M00FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12061M00FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 8121827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121827
Surface Mount Resistors 8121827
Vishay CRCW12061M00FKEAHP

Vishay CRCW12061M00FKEAHP

Supplier's Site
Surface Mount Resistors - 8121827P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121827P
Surface Mount Resistors 8121827P
Vishay CRCW12061M00FKEAHP

Vishay CRCW12061M00FKEAHP

Supplier's Site
Chip Resistor - Surface Mount - 541-1.00MUCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00MUCT-ND
Chip Resistor - Surface Mount 541-1.00MUCT-ND
1 MOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 MOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00MUTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00MUTR-ND
Chip Resistor - Surface Mount 541-1.00MUTR-ND
1 MOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 MOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00MUDKR-ND
Chip Resistor - Surface Mount 541-1.00MUDKR-ND
1 MOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 MOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12061M00FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12061M00FKEAHP
Chip Resistor - Surface Mount CRCW12061M00FKEAHP
RES SMD 1M OHM 1% 3/4W 1206

RES SMD 1M OHM 1% 3/4W 1206

Supplier's Site Datasheet
Res, 1M, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay - 96Y9139 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay
96Y9139
Res, 1M, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay 96Y9139
RES, 1M, 1%, 0.75W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1Mohm; Product Range:CRCW-HP e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1M, 1%, 0.75W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1Mohm; Product Range:CRCW-HP e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW12061M00FKEAHP 52-CRCW12061M00FKEAHP 8121827 8121827P 541-1.00MUCT-ND CRCW12061M00FKEAHP 96Y9139
Product Name RES 1.00M OHM .5W 1% 1206 SMD SMD 0.75W 200V Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1M, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206
Resistance Range 1.00E6 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts 0.7500 watts 0.7500 watts 0.7500 watts
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers