Vishay Precision Group RES 1.80K OHM .5W 1% 1206 SMD CRCW12061K80FKEAHP

Description
RES 1.80Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.80Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.80K OHM .5W 1% 1206 SMD - CRCW12061K80FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80K OHM .5W 1% 1206 SMD
CRCW12061K80FKEAHP
RES 1.80K OHM .5W 1% 1206 SMD CRCW12061K80FKEAHP
RES 1.80Kohm .5W 1% 1206 SMD

RES 1.80Kohm .5W 1% 1206 SMD

Supplier's Site
SMD 750mW 200V Resistor - 52-CRCW12061K80FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 750mW 200V Resistor
52-CRCW12061K80FKEAHP
SMD 750mW 200V Resistor 52-CRCW12061K80FKEAHP
1206 SMD Resistor, 1.8kR 1%, 750mW, Thick Film, 200V Product overview: CRCW12061K80FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12061K80FKEAH P can be used for catalog matching and distributor lookup.

1206 SMD Resistor, 1.8kR 1%, 750mW, Thick Film, 200V Product overview: CRCW12061K80FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12061K80FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 8121824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121824
Surface Mount Resistors 8121824
Vishay CRCW12061K80FKEAHP

Vishay CRCW12061K80FKEAHP

Supplier's Site
Surface Mount Resistors - 8121824P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121824P
Surface Mount Resistors 8121824P
Vishay CRCW12061K80FKEAHP

Vishay CRCW12061K80FKEAHP

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1330028-CRCW12061K80FKEAHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330028-CRCW12061K80FKEAHP
Resistors - Chip Resistor - Surface Mount 1330028-CRCW12061K80FKEAHP
Manufacturer: Vishay Dale Win Source Part Number: 1330028-CRCW12061K80 FKEAHP Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 1.8 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-1.80KDKR,541-1.8 0KCT,541-1.80KTR,CRC W12061K80FKEAHP-ND Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1330028-CRCW12061K80FKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.8 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-1.80KDKR,541-1.80KCT,541-1.80KTR,CRCW12061K80FKEAHP-ND
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.80KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80KTR-ND
Chip Resistor - Surface Mount 541-1.80KTR-ND
1.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.80KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80KCT-ND
Chip Resistor - Surface Mount 541-1.80KCT-ND
1.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.80KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80KDKR-ND
Chip Resistor - Surface Mount 541-1.80KDKR-ND
1.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 1.8 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay - 41R4826 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 1.8 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
41R4826
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 1.8 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay 41R4826
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 1.8 kohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 1.8 kohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 1.8 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay - 24T7327 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 1.8 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
24T7327
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 1.8 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay 24T7327
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 1.8 kohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 1.8 kohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site
Res, 1K8, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay - 12AC0269 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay
12AC0269
Res, 1K8, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay 12AC0269
RES, 1K8, 1%, 0.75W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:±RoHS Compliant: Yes

RES, 1K8, 1%, 0.75W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW12061K80FKEAHP 52-CRCW12061K80FKEAHP 8121824 8121824P 1330028-CRCW12061K80FKEAHP 541-1.80KTR-ND 41R4826 12AC0269
Product Name RES 1.80K OHM .5W 1% 1206 SMD SMD 750mW 200V Resistor Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 1.8 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay Res, 1K8, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 1800 ohms 1800 ohms 1800 ohms 1800 ohms 1800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts 0.7500 watts 0.7500 watts 0.7500 watts
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers