Vishay Precision Group Res, Thick Film, 1K74, 1%, 0.25W, 1206, Reel; Resistance Vishay CRCW12061K74FKEA.

Description
RES, THICK FILM, 1K74, 1%, 0.25W, 1206, REEL; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 1K74, 1%, 0.25W, 1206, REEL; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K74, 1%, 0.25W, 1206, Reel; Resistance Vishay - 27AC2450 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K74, 1%, 0.25W, 1206, Reel; Resistance Vishay
27AC2450
Res, Thick Film, 1K74, 1%, 0.25W, 1206, Reel; Resistance Vishay 27AC2450
RES, THICK FILM, 1K74, 1%, 0.25W, 1206, REEL; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K74, 1%, 0.25W, 1206, REEL; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.74 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W3932 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.74 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W3932
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.74 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W3932
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.74 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.74 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 27AC2450 24W3932
Product Name Res, Thick Film, 1K74, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.74 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details