Vishay Precision Group Chip Resistor - Surface Mount CRCW12061K65FKEA

Description
1.65 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.65 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.65KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.65KFDKR-ND
Chip Resistor - Surface Mount 541-1.65KFDKR-ND
1.65 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.65 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.65KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.65KFCT-ND
Chip Resistor - Surface Mount 541-1.65KFCT-ND
1.65 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.65 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.65KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.65KFTR-ND
Chip Resistor - Surface Mount 541-1.65KFTR-ND
1.65 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.65 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.65K OHM 1/4W 1% 1206 SMD - CRCW12061K65FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/4W 1% 1206 SMD
CRCW12061K65FKEA
RES 1.65K OHM 1/4W 1% 1206 SMD CRCW12061K65FKEA
RES 1.65Kohm 1/4W 1% 1206 SMD

RES 1.65Kohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 1K65, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4735 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K65, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4735
Res, Thick Film, 1K65, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4735
RES, THICK FILM, 1K65, 1%, 0.25W, 1206, REEL; Resistance:1.65kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K65, 1%, 0.25W, 1206, REEL; Resistance:1.65kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K65, 1%, 0.25W, 1206; Resistance Vishay - 89M6840 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K65, 1%, 0.25W, 1206; Resistance Vishay
89M6840
Res, Thick Film, 1K65, 1%, 0.25W, 1206; Resistance Vishay 89M6840
RES, THICK FILM, 1K65, 1%, 0.25W, 1206; Resistance:1.65kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K65, 1%, 0.25W, 1206; Resistance:1.65kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1.65KFDKR-ND CRCW12061K65FKEA 42K4735
Product Name Chip Resistor - Surface Mount RES 1.65K OHM 1/4W 1% 1206 SMD Res, Thick Film, 1K65, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details