Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 1.62Kohms 1% CRCW12061K62FKTA

Description
Thick Film Resistors - SMD 1/4watt 1.62Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 1.62Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 1.62Kohms 1% - CRCW12061K62FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 1.62Kohms 1%
CRCW12061K62FKTA
Thick Film Resistors - SMD 1/4watt 1.62Kohms 1% CRCW12061K62FKTA
Thick Film Resistors - SMD 1/4watt 1.62Kohms 1%

Thick Film Resistors - SMD 1/4watt 1.62Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12061K62FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061K62FKTA-ND
Chip Resistor - Surface Mount CRCW12061K62FKTA-ND
1.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12061K62FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12061K62FKTA
Resistors - Chip Resistor - Surface Mount CRCW12061K62FKTA
RES SMD 1.62K OHM 1% 1/4W 1206

RES SMD 1.62K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 1K62, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5630 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K62, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5630
Res, Thick Film, 1K62, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5630
RES, THICK FILM, 1K62, 1%, 0.25W, 1206, REEL; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K62, 1%, 0.25W, 1206, REEL; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12061K62FKTA CRCW12061K62FKTA-ND CRCW12061K62FKTA 07J5630
Product Name Thick Film Resistors - SMD 1/4watt 1.62Kohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1K62, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 1620 ohms 1620 ohms 1620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2176317-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567519P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details