Vishay Precision Group RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 1.3K CRCW12061K30FKTA

Description
RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 1.3K
Request a Quote Datasheet
Description
RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 1.3K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 1.3K - CRCW12061K30FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 1.3K
CRCW12061K30FKTA
RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 1.3K CRCW12061K30FKTA
RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 1.3K

RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 1.3K

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12061K30FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061K30FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW12061K30FKTATR-ND
1.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061K30FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061K30FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW12061K30FKTACT-ND
RES SMD 1.3K OHM 1% 1/4W 1206

RES SMD 1.3K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12061K30FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12061K30FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW12061K30FKTADKR-ND
RES SMD 1.3K OHM 1% 1/4W 1206

RES SMD 1.3K OHM 1% 1/4W 1206

Buy Now Datasheet
Res, Thick Film, 1K3, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5571 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K3, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5571
Res, Thick Film, 1K3, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5571
RES, THICK FILM, 1K3, 1%, 0.25W, 1206, REEL; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K3, 1%, 0.25W, 1206, REEL; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061K30FKTA 541-CRCW12061K30FKTATR-ND 07J5571
Product Name RES, SMT 1206, 1/8W, 200V, 1%, 100PPM, THICK FILM, 1.3K Chip Resistor - Surface Mount Res, Thick Film, 1K3, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details