Vishay Intertechnology, Inc. CRCW12061K27FKEA CRCW12061K27FKEA

Description
CRCW12061K27FKEA
Request a Quote Datasheet
Description
CRCW12061K27FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12061K27FKEA - CRCW12061K27FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061K27FKEA
CRCW12061K27FKEA
CRCW12061K27FKEA CRCW12061K27FKEA
CRCW12061K27FKEA

CRCW12061K27FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-1.27KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.27KFCT-ND
Chip Resistor - Surface Mount 541-1.27KFCT-ND
1.27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.27KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.27KFDKR-ND
Chip Resistor - Surface Mount 541-1.27KFDKR-ND
1.27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.27KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.27KFTR-ND
Chip Resistor - Surface Mount 541-1.27KFTR-ND
1.27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12061K27FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12061K27FKEA
Resistors - Chip Resistor - Surface Mount CRCW12061K27FKEA
RES SMD 1.27K OHM 1% 1/4W 1206

RES SMD 1.27K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 1K27, 1%, 0.25W, 1206; Resistance Vishay - 89M6836 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K27, 1%, 0.25W, 1206; Resistance Vishay
89M6836
Res, Thick Film, 1K27, 1%, 0.25W, 1206; Resistance Vishay 89M6836
RES, THICK FILM, 1K27, 1%, 0.25W, 1206; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K27, 1%, 0.25W, 1206; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K27, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4727 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K27, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4727
Res, Thick Film, 1K27, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4727
RES, THICK FILM, 1K27, 1%, 0.25W, 1206, REEL; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K27, 1%, 0.25W, 1206, REEL; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12061K27FKEA 541-1.27KFCT-ND CRCW12061K27FKEA 89M6836
Product Name CRCW12061K27FKEA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1K27, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 3-2176090-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573235 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details