Vishay Precision Group Chip Resistor - Surface Mount CRCW12061K24FKTA

Description
1.24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12061K24FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12061K24FKTA-ND
Chip Resistor - Surface Mount CRCW12061K24FKTA-ND
1.24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12061K24FKTA - CRCW12061K24FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12061K24FKTA
CRCW12061K24FKTA
CRCW12061K24FKTA CRCW12061K24FKTA
CRCW12061K24FKTA

CRCW12061K24FKTA

Supplier's Site
Res, Thick Film, 1K24, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5558 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K24, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5558
Res, Thick Film, 1K24, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5558
RES, THICK FILM, 1K24, 1%, 0.25W, 1206, REEL; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K24, 1%, 0.25W, 1206, REEL; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12061K24FKTA-ND CRCW12061K24FKTA 07J5558
Product Name Chip Resistor - Surface Mount CRCW12061K24FKTA Res, Thick Film, 1K24, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data