19.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
19.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
19.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES SMD 19.6K OHM 1% 1/4W 1206
RES, THICK FILM, 19K6, 1%, 0.25W, 1206; Resistance:19.6kohm;
RES, THICK FILM, 19K6, 1%, 0.25W, 1206, REEL; Resistance:19.6kohm;
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6791840 | 6791840P | 541-19.6KFCT-ND | CRCW120619K6FKEA | CRCW120619K6FKEA | 53K2049 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | CRCW120619K6FKEA | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 19K6, 1%, 0.25W, 1206; Resistance Vishay |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 | 1206 | 1206; 1206 (3216 Metric) | 1206; 1206 [3216 Metric] |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 19600 ohms | 19600 ohms | 19600 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |