Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 19.1 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW120619K1FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 19.1 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 19.1 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 19.1 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4092 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 19.1 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4092
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 19.1 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4092
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 19.1 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 19.1 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W4092
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 19.1 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers