Vishay Intertechnology, Inc. RES 196K OHM 1/4W 1% 1206 SMD CRCW1206196KFKEA

Description
RES 196Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 196Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 1/4W 1% 1206 SMD - CRCW1206196KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/4W 1% 1206 SMD
CRCW1206196KFKEA
RES 196K OHM 1/4W 1% 1206 SMD CRCW1206196KFKEA
RES 196Kohm 1/4W 1% 1206 SMD

RES 196Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-196KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-196KFTR-ND
Chip Resistor - Surface Mount 541-196KFTR-ND
196 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

196 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-196KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-196KFCT-ND
Chip Resistor - Surface Mount 541-196KFCT-ND
196 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

196 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-196KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-196KFDKR-ND
Chip Resistor - Surface Mount 541-196KFDKR-ND
196 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

196 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 196K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4866 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 196K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4866
Res, Thick Film, 196K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4866
RES, THICK FILM, 196K, 1%, 0.25W, 1206, REEL; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 196K, 1%, 0.25W, 1206, REEL; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206196KFKEA 541-196KFTR-ND 42K4866
Product Name RES 196K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 196K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 196000 ohms 196000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567801 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details