VISHAY INTERTECHNOLOGY, INC.
CRCW1206191RFRT1 -- 1206 191 OHM 1% 100PPM TF
Vishay Intertechnology, Inc.
1206 191 OHM 1% 100PPM TF
CRCW1206191RFRT1
Description
1206 191ohm 1% 100PPM TF
Request a Quote
Email Supplier
Description
1206 191ohm 1% 100PPM TF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206191RFRT1 |
|
Product Name
|
1206 191 OHM 1% 100PPM TF |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Resistance Range
17.5 ohms
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details