Vishay Precision Group Thick Film Resistors - SMD 1/4watt 18.7ohms 1% CRCW120618R7FKTA

Description
Thick Film Resistors - SMD 1/4watt 18.7ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 18.7ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 18.7ohms 1% - CRCW120618R7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 18.7ohms 1%
CRCW120618R7FKTA
Thick Film Resistors - SMD 1/4watt 18.7ohms 1% CRCW120618R7FKTA
Thick Film Resistors - SMD 1/4watt 18.7ohms 1%

Thick Film Resistors - SMD 1/4watt 18.7ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120618R7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120618R7FKTA-ND
Chip Resistor - Surface Mount CRCW120618R7FKTA-ND
18.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

18.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 18R7, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5657 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R7, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5657
Res, Thick Film, 18R7, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5657
RES, THICK FILM, 18R7, 1%, 0.25W, 1206, REEL; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 18R7, 1%, 0.25W, 1206, REEL; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120618R7FKTA CRCW120618R7FKTA-ND 07J5657
Product Name Thick Film Resistors - SMD 1/4watt 18.7ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 18R7, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 18.7 ohms 18.7 ohms 18.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers