Vishay Intertechnology, Inc. RES 18 OHM .5W 5% 1206 SMD CRCW120618R0JNEAHP

Description
RES 18ohm .5W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 18ohm .5W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18 OHM .5W 5% 1206 SMD - CRCW120618R0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM .5W 5% 1206 SMD
CRCW120618R0JNEAHP
RES 18 OHM .5W 5% 1206 SMD CRCW120618R0JNEAHP
RES 18ohm .5W 5% 1206 SMD

RES 18ohm .5W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120618R0JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120618R0JNEAHP-ND
Chip Resistor - Surface Mount CRCW120618R0JNEAHP-ND
18 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

18 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120618R0JNEAHP CRCW120618R0JNEAHP-ND
Product Name RES 18 OHM .5W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details