Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 18ohms 1% CRCW120618R0FKEB

Description
Thick Film Resistors - SMD 1/4watt 18ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 18ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 18ohms 1% - CRCW120618R0FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 18ohms 1%
CRCW120618R0FKEB
Thick Film Resistors - SMD 1/4watt 18ohms 1% CRCW120618R0FKEB
Thick Film Resistors - SMD 1/4watt 18ohms 1%

Thick Film Resistors - SMD 1/4watt 18ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120618R0FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120618R0FKEB-ND
Chip Resistor - Surface Mount CRCW120618R0FKEB-ND
18 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 100 18R 1% Et5 E3 Rohs Compliant Vishay - 49P2186 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 18R 1% Et5 E3 Rohs Compliant Vishay
49P2186
D25/crcw1206 100 18R 1% Et5 E3 Rohs Compliant Vishay 49P2186
D25/CRCW1206 100 18R 1% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 100 18R 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120618R0FKEB CRCW120618R0FKEB-ND 49P2186
Product Name Thick Film Resistors - SMD 1/4watt 18ohms 1% Chip Resistor - Surface Mount D25/crcw1206 100 18R 1% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 18 ohms 18 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers