Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120618K0JNTA

Description
18 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
18 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120618K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120618K0JNTA-ND
Chip Resistor - Surface Mount CRCW120618K0JNTA-ND
18 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 18K OHM 1/4W 5% 1206 SMD - CRCW120618K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1/4W 5% 1206 SMD
CRCW120618K0JNTA
RES 18K OHM 1/4W 5% 1206 SMD CRCW120618K0JNTA
RES 18Kohm 1/4W 5% 1206 SMD

RES 18Kohm 1/4W 5% 1206 SMD

Supplier's Site
Crcw1206 18K 5% 200 Rt1 Rohs Compliant Vishay - 49P2183 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 18K 5% 200 Rt1 Rohs Compliant Vishay
49P2183
Crcw1206 18K 5% 200 Rt1 Rohs Compliant Vishay 49P2183
CRCW1206 18K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 18K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120618K0JNTA-ND CRCW120618K0JNTA 49P2183
Product Name Chip Resistor - Surface Mount RES 18K OHM 1/4W 5% 1206 SMD Crcw1206 18K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 159708P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 0.4700 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details